Flow Technology, Inc. Fuel Accountability and Management System FUSION

Description
At the heart of the FUSION system is a real-time data display that shows critical fuel information to the crew. Using a sunlight readable color liquid crystal display (LCD), the data is presented as simple numeric and analog color-coded bars. The wheelhouse can be a busy place and so the analog bar display allows the crew to read the data at a glance and optimize fuel use as it occurs. It’s well known that small changes in throttle create dramatic changes in fuel consumption, and lead to significant savings in operating costs. The DAU not only displays real-time data to the crew, but also continuously records all the data onto its integrated hard-drive memory. The data is then downloaded by either the USB port, located on the DAU front bezel, or by optional satellite or GSM-based communication systems. Quick Specs Flow measurement from 12 to 1500 GPH; for engines from 500 hp to 20,000 hp Fluid viscosity range of 1.2 to 25 cst; for distillate and residual marine fuels Flow meter accuracy up to ±0.1% at specific calibration viscosity 12" color LCD transflective touch screen display Wheel house operating temperature of 32° to 122° F (0° to 50° C ) Engine room operating temperature of -40° to 185° F (-40° to 85° C) Key Benefits Fully configurable for any type of marine vessel Real-time sunlight readable wheelhouse display Fully dimmable night time readable Easy to use 'at-a-glance' analog indicators Logged data for all sensors NEMA 0183 GPS interface to display fuel consumption per Nautical Mile Exportable data file for off-board analysis Temperature/viscosit y compensated flow sensors Programmable for multiple fuel types Stainless steel sensor construction Full flow in the event of rotor seizure for uncompromised vessel safety Robust marine-grade components
Datasheet
Description
At the heart of the FUSION system is a real-time data display that shows critical fuel information to the crew. Using a sunlight readable color liquid crystal display (LCD), the data is presented as simple numeric and analog color-coded bars. The wheelhouse can be a busy place and so the analog bar display allows the crew to read the data at a glance and optimize fuel use as it occurs. It’s well known that small changes in throttle create dramatic changes in fuel consumption, and lead to significant savings in operating costs. The DAU not only displays real-time data to the crew, but also continuously records all the data onto its integrated hard-drive memory. The data is then downloaded by either the USB port, located on the DAU front bezel, or by optional satellite or GSM-based communication systems. Quick Specs Flow measurement from 12 to 1500 GPH; for engines from 500 hp to 20,000 hp Fluid viscosity range of 1.2 to 25 cst; for distillate and residual marine fuels Flow meter accuracy up to ±0.1% at specific calibration viscosity 12" color LCD transflective touch screen display Wheel house operating temperature of 32° to 122° F (0° to 50° C ) Engine room operating temperature of -40° to 185° F (-40° to 85° C) Key Benefits Fully configurable for any type of marine vessel Real-time sunlight readable wheelhouse display Fully dimmable night time readable Easy to use 'at-a-glance' analog indicators Logged data for all sensors NEMA 0183 GPS interface to display fuel consumption per Nautical Mile Exportable data file for off-board analysis Temperature/viscosit y compensated flow sensors Programmable for multiple fuel types Stainless steel sensor construction Full flow in the event of rotor seizure for uncompromised vessel safety Robust marine-grade components
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuel Accountability and Management System - FUSION - Flow Technology, Inc.
Tempe, AZ, USA
Fuel Accountability and Management System
FUSION
Fuel Accountability and Management System FUSION
At the heart of the FUSION system is a real-time data display that shows critical fuel information to the crew. Using a sunlight readable color liquid crystal display (LCD), the data is presented as simple numeric and analog color-coded bars. The wheelhouse can be a busy place and so the analog bar display allows the crew to read the data at a glance and optimize fuel use as it occurs. It’s well known that small changes in throttle create dramatic changes in fuel consumption, and lead to significant savings in operating costs. The DAU not only displays real-time data to the crew, but also continuously records all the data onto its integrated hard-drive memory. The data is then downloaded by either the USB port, located on the DAU front bezel, or by optional satellite or GSM-based communication systems. Quick Specs Flow measurement from 12 to 1500 GPH; for engines from 500 hp to 20,000 hp Fluid viscosity range of 1.2 to 25 cst; for distillate and residual marine fuels Flow meter accuracy up to ±0.1% at specific calibration viscosity 12" color LCD transflective touch screen display Wheel house operating temperature of 32° to 122° F (0° to 50° C ) Engine room operating temperature of -40° to 185° F (-40° to 85° C) Key Benefits Fully configurable for any type of marine vessel Real-time sunlight readable wheelhouse display Fully dimmable night time readable Easy to use 'at-a-glance' analog indicators Logged data for all sensors NEMA 0183 GPS interface to display fuel consumption per Nautical Mile Exportable data file for off-board analysis Temperature/viscosit y compensated flow sensors Programmable for multiple fuel types Stainless steel sensor construction Full flow in the event of rotor seizure for uncompromised vessel safety Robust marine-grade components

At the heart of the FUSION system is a real-time data display that shows critical fuel information to the crew. Using a sunlight readable color liquid crystal display (LCD), the data is presented as simple numeric and analog color-coded bars.

The wheelhouse can be a busy place and so the analog bar display allows the crew to read the data at a glance and optimize fuel use as it occurs. It’s well known that small changes in throttle create dramatic changes in fuel consumption, and lead to significant savings in operating costs.

The DAU not only displays real-time data to the crew, but also continuously records all the data onto its integrated hard-drive memory. The data is then downloaded by either the USB port, located on the DAU front bezel, or by optional satellite or GSM-based communication systems.

Quick Specs

  • Flow measurement from 12 to 1500 GPH; for engines from 500 hp to 20,000 hp
  • Fluid viscosity range of 1.2 to 25 cst; for distillate and residual marine fuels
  • Flow meter accuracy up to ±0.1% at specific calibration viscosity
  • 12" color LCD transflective touch screen display
  • Wheel house operating temperature of 32° to 122° F (0° to 50° C )
  • Engine room operating temperature of -40° to 185° F (-40° to 85° C)

Key Benefits

  • Fully configurable for any type of marine vessel
  • Real-time sunlight readable wheelhouse display
  • Fully dimmable night time readable
  • Easy to use 'at-a-glance' analog indicators
  • Logged data for all sensors
  • NEMA 0183 GPS interface to display fuel consumption per Nautical Mile
  • Exportable data file for off-board analysis
  • Temperature/viscosity compensated flow sensors
  • Programmable for multiple fuel types
  • Stainless steel sensor construction
  • Full flow in the event of rotor seizure for uncompromised vessel safety
  • Robust marine-grade components
Supplier's Site Datasheet

Technical Specifications

  Flow Technology, Inc.
Product Category Flow Controllers
Product Number FUSION
Product Name Fuel Accountability and Management System
Form Factor Chassis; DIN (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Mass Flow Controllers-SmartTrak C100M -  - Sierra Instruments, Inc.
Specs
Control PID
Features Rate Indication/ Control
Form Factor Pipe Mounted
View Details
Solids and Powder Flow Detector - Flow Detect 2000 - BinMaster, Inc.
Specs
Control Limit
Media Solid
View Details
Sample Gas Feed Unit - SCC-S - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Control Limit
Form Factor Rack
Media Gas
View Details
Advanced Flare Control Platform - flare.IQ - Panametrics
Specs
Control Nonlinear
Features PC-Based
Form Factor Rack
View Details