Flow Technology, Inc. Primary Standard Gas Calibration System Autobell®

Description
The Autobell®, a primary standard gas calibration system, is used to accurately measure a displaced volume of gas at a constant pressure. Interface electronics are provided to measure displaced volume and the time over which the volume is displaced so that a precise flow rate can be determined. To calibrate a gas flow meter using the Autobell®, the flow meter must be installed upstream of the bell so that all gas flowing through it is captured by the calibrator. QUICK SPECS Primary standard gas calibration system Flow range of 0.1 to 125 ACFM (2.83 to 3540 ALPM) +/- 0.2% uncertainty of volumetric flow rate measurement (95% C.L.) typical Interface using menu driven CalWare software
Datasheet
Description
The Autobell®, a primary standard gas calibration system, is used to accurately measure a displaced volume of gas at a constant pressure. Interface electronics are provided to measure displaced volume and the time over which the volume is displaced so that a precise flow rate can be determined. To calibrate a gas flow meter using the Autobell®, the flow meter must be installed upstream of the bell so that all gas flowing through it is captured by the calibrator. QUICK SPECS Primary standard gas calibration system Flow range of 0.1 to 125 ACFM (2.83 to 3540 ALPM) +/- 0.2% uncertainty of volumetric flow rate measurement (95% C.L.) typical Interface using menu driven CalWare software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Primary Standard Gas Calibration System - Autobell® - Flow Technology, Inc.
Tempe, AZ, USA
Primary Standard Gas Calibration System
Autobell®
Primary Standard Gas Calibration System Autobell®
The Autobell®, a primary standard gas calibration system, is used to accurately measure a displaced volume of gas at a constant pressure. Interface electronics are provided to measure displaced volume and the time over which the volume is displaced so that a precise flow rate can be determined. To calibrate a gas flow meter using the Autobell®, the flow meter must be installed upstream of the bell so that all gas flowing through it is captured by the calibrator. QUICK SPECS Primary standard gas calibration system Flow range of 0.1 to 125 ACFM (2.83 to 3540 ALPM) +/- 0.2% uncertainty of volumetric flow rate measurement (95% C.L.) typical Interface using menu driven CalWare software

The Autobell®, a primary standard gas calibration system, is used to accurately measure a displaced volume of gas at a constant pressure. Interface electronics are provided to measure displaced volume and the time over which the volume is displaced so that a precise flow rate can be determined.

To calibrate a gas flow meter using the Autobell®, the flow meter must be installed upstream of the bell so that all gas flowing through it is captured by the calibrator.

QUICK SPECS

  • Primary standard gas calibration system
  • Flow range of 0.1 to 125 ACFM (2.83 to 3540 ALPM)
  • +/- 0.2% uncertainty of volumetric flow rate measurement (95% C.L.) typical
  • Interface using menu driven CalWare software
Supplier's Site Datasheet

Technical Specifications

  Flow Technology, Inc.
Product Category Calibration Instruments
Product Number Autobell®
Product Name Primary Standard Gas Calibration System
Calibrator Style Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details