The TP400-D6 is a 3-shaft counter rotating turboprop engine delivering more than 11,600 shp. The engine features a 5-stage all blisk Intermediate Compressor (IC), an ultra-low weight 6-stage High Pressure Compressor (HPC), an advanced combustor design, a single-stage High Pressure Turbine (HPT), single-stage Intermediate Pressure Turbine (IPT) and a 3-stage Low Pressure Turbine (LPT). The engine is designed to operate in the harshest environments.
| Rolls-Royce Holdings plc | |
|---|---|
| Product Category | Combustion Engines |
| Product Name | TP400-D6 Engine |
| Fuel Type | Jet Fuel |
| Engine Type | Internal Combustion |
| Application | Avaition |
| Horse Power | 11600 HP |