- Trained on our vast library of engineering resources.

OKW Enclosures, Inc. M6219339-AL

Description
The Combimet is a universal 19in. rack case with anodised aluminium front panels and two ergonomic front panel handles. The aluminium case body consists of two side panels with removable top, base and rear panels. The base panel of this 19in. rack case has mounting holes for a PCB or a chassis plate. All parts of the enclosure are fitted with M4 earth studs for electrical continuity. Modern design incorporating ergonomic front panel handles. Robust aluminium case body with removable top, base and rear panels. Ventilated top and base. Anodised aluminium 19in. front panels. Black RAL 9005. Mounting holes in base for PCBs & chassis. M4 earth studs on all components for electrical continuity. Enclosure supplied fully assembled External Dimensions = 132.5 x 482.6 x 395mm External Height = 132.5 mm External Width = 482.6 mm External Depth = 395mm Colour = Black Frame Depth = 365mm Front Panel Material = Aluminium Handles = Yes Mounting Type = Rack-Mount Paint Texture Type = Textured
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8679115 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Combimet is a universal 19in. rack case with anodised aluminium front panels and two ergonomic front panel handles. The aluminium case body consists of two side panels with removable top, base and rear panels. The base panel of this 19in. rack case has mounting holes for a PCB or a chassis plate. All parts of the enclosure are fitted with M4 earth studs for electrical continuity. Modern design incorporating ergonomic front panel handles. Robust aluminium case body with removable top, base and rear panels. Ventilated top and base. Anodised aluminium 19in. front panels. Black RAL 9005. Mounting holes in base for PCBs & chassis. M4 earth studs on all components for electrical continuity. Enclosure supplied fully assembled External Dimensions = 132.5 x 482.6 x 395mm External Height = 132.5 mm External Width = 482.6 mm External Depth = 395mm Colour = Black Frame Depth = 365mm Front Panel Material = Aluminium Handles = Yes Mounting Type = Rack-Mount Paint Texture Type = Textured

The Combimet is a universal 19in. rack case with anodised aluminium front panels and two ergonomic front panel handles. The aluminium case body consists of two side panels with removable top, base and rear panels. The base panel of this 19in. rack case has mounting holes for a PCB or a chassis plate. All parts of the enclosure are fitted with M4 earth studs for electrical continuity.
Modern design incorporating ergonomic front panel handles. Robust aluminium case body with removable top, base and rear panels. Ventilated top and base. Anodised aluminium 19in. front panels. Black RAL 9005. Mounting holes in base for PCBs & chassis. M4 earth studs on all components for electrical continuity. Enclosure supplied fully assembled
External Dimensions = 132.5 x 482.6 x 395mm
External Height = 132.5 mm
External Width = 482.6 mm
External Depth = 395mm
Colour = Black
Frame Depth = 365mm
Front Panel Material = Aluminium
Handles = Yes
Mounting Type = Rack-Mount
Paint Texture Type = Textured

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 8679115
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rack Transition Channels - Transition Channel - Belden Inc.
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
View Details
Interlinking block - CPX-M-GE-EV-Z-PP-5POL - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details
SKD house connection box 400A, DIN2 - SKD 400A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details