OKW Enclosures Ltd. Rackmount Cases M6019305

Description
Instrumet 19in. case,516x350mm
Request a Quote Datasheet
Description
Instrumet 19in. case,516x350mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rackmount Cases - 7694974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rackmount Cases
7694974
Rackmount Cases 7694974
Instrumet 19in. case,516x350mm

Instrumet 19in. case,516x350mm

Supplier's Site
Case, Instrument, 3Ux350Mm; Rack U Height Metcase - 94M8499 - Newark, An Avnet Company
Chicago, IL, United States
Case, Instrument, 3Ux350Mm; Rack U Height Metcase
94M8499
Case, Instrument, 3Ux350Mm; Rack U Height Metcase 94M8499
CASE, INSTRUMENT, 3UX350MM; Rack U Height:3U; Enclosure Material:Aluminium; Cabinet Style:Desktop; External Height - Metric:157mm; External Width - Metric:516mm; External Depth - Metric:350mm; External Height - Imperial:6.19"; RoHS Compliant: Yes

CASE, INSTRUMENT, 3UX350MM; Rack U Height:3U; Enclosure Material:Aluminium; Cabinet Style:Desktop; External Height - Metric:157mm; External Width - Metric:516mm; External Depth - Metric:350mm; External Height - Imperial:6.19"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cabinets and Casework Cabinets and Casework
Product Number 7694974 94M8499
Product Name Rackmount Cases Case, Instrument, 3Ux350Mm; Rack U Height Metcase
Type Casework System
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
High-density storage - R5AEC-5835 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Unvented Base Cabinets -  - AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
Material Polypropylene (PP)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details