OKW Enclosures Ltd. Rackmount Cases M6010305

Description
Instrumet 19in. case,303x350mm
Request a Quote Datasheet
Description
Instrumet 19in. case,303x350mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rackmount Cases - 7694977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rackmount Cases
7694977
Rackmount Cases 7694977
Instrumet 19in. case,303x350mm

Instrumet 19in. case,303x350mm

Supplier's Site
Case, Instrument, 3Ux42Hp; Rack U Height Metcase - 94M8496 - Newark, An Avnet Company
Chicago, IL, United States
Case, Instrument, 3Ux42Hp; Rack U Height Metcase
94M8496
Case, Instrument, 3Ux42Hp; Rack U Height Metcase 94M8496
CASE, INSTRUMENT, 3UX42HP; Rack U Height:3U; Enclosure Material:Aluminium; Cabinet Style:Desktop; External Height - Metric:157mm; External Width - Metric:303mm; External Depth - Metric:350mm; External Height - Imperial:6.19"; RoHS Compliant: Yes

CASE, INSTRUMENT, 3UX42HP; Rack U Height:3U; Enclosure Material:Aluminium; Cabinet Style:Desktop; External Height - Metric:157mm; External Width - Metric:303mm; External Depth - Metric:350mm; External Height - Imperial:6.19"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cabinets and Casework Cabinets and Casework
Product Number 7694977 94M8496
Product Name Rackmount Cases Case, Instrument, 3Ux42Hp; Rack U Height Metcase
Type Casework System
Unlock Full Specs
to access all available technical data

Similar Products

High-density storage - R5AHE-5819 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Tool Bags - 1340439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 12.20 inch (310 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details