OKW Enclosures Ltd. Case, Almnm, Blk, 134X367X300Mm; Enclosure Type Metcase M5505119

Description
CASE, ALMNM, BLK, 134X367X300MM; Enclosure Type:Instrument; Enclosure Material:Aluminium; External Height - Metric:134.5mm; External Width - Metric:367mm; External Depth - Metric:300mm; IP Rating:IP40; Body Colour:Black; NEMA RoHS Compliant: Yes
Datasheet
Description
CASE, ALMNM, BLK, 134X367X300MM; Enclosure Type:Instrument; Enclosure Material:Aluminium; External Height - Metric:134.5mm; External Width - Metric:367mm; External Depth - Metric:300mm; IP Rating:IP40; Body Colour:Black; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, Almnm, Blk, 134X367X300Mm; Enclosure Type Metcase - 47T2328 - Newark, An Avnet Company
Chicago, IL, United States
Case, Almnm, Blk, 134X367X300Mm; Enclosure Type Metcase
47T2328
Case, Almnm, Blk, 134X367X300Mm; Enclosure Type Metcase 47T2328
CASE, ALMNM, BLK, 134X367X300MM; Enclosure Type:Instrument; Enclosure Material:Aluminium; External Height - Metric:134.5mm; External Width - Metric:367mm; External Depth - Metric:300mm; IP Rating:IP40; Body Colour:Black; NEMA RoHS Compliant: Yes

CASE, ALMNM, BLK, 134X367X300MM; Enclosure Type:Instrument; Enclosure Material:Aluminium; External Height - Metric:134.5mm; External Width - Metric:367mm; External Depth - Metric:300mm; IP Rating:IP40; Body Colour:Black; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 47T2328
Product Name Case, Almnm, Blk, 134X367X300Mm; Enclosure Type Metcase
Type Electronic and Instrument Enclosures
Length 5.3 inch (134 mm)
Width 14.45 inch (367 mm)
Depth 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
6 suppliers