Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POTENTIOMETERS, RHEOSTATS, AND TRIMMERS
OKW ENCLOSURES, INC.
A2520060 -- POTENTIOMETER KNOBS
OKW Enclosures, Inc.
Potentiometer Knobs
A2520060
Description
OKW A2520060 Potentiometer Knob
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
OKW A2520060 Potentiometer Knob
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometer Knobs
2832035
Potentiometer Knobs
2832035
OKW A2520060 Potentiometer Knob
OKW A2520060 Potentiometer Knob
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Potentiometers, Rheostats, and Trimmers
Product Number
2832035
Product Name
Potentiometer Knobs
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Digital Potentiometers
1897151
Specs
Potentiometer Type
Digital Potentiometer
Resistance Taper
Linear; Linear
Resistance Range
10000 ohms
View Details
Placid Industries, Inc.
FM-4-2 Follower Arm Potentiometer
FM-4-2
Specs
Resistance Range
500 ohms
View Details
Isabellenhutte USA
Roll Cladded Current Sensing Resistor
WAT (2512)
Specs
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
2.00E-4 to 7.50E-4 ohms
Tolerance
1 to 5 +/- %
View Details
Allen-Bradley / Rockwell Automation
Potentiometer
800T-U24
Specs
Resistance Range
5000 ohms
Operating DC Voltage
6 volts
Operating AC Voltage
300 volts
View Details