Allen-Bradley / Rockwell Automation Potentiometers 800T-U24

Description
Allen Bradley 800T-U24 Potentiometer
Request a Quote
Description
Allen Bradley 800T-U24 Potentiometer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 2575397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2575397
Potentiometers 2575397
Allen Bradley 800T-U24 Potentiometer

Allen Bradley 800T-U24 Potentiometer

Supplier's Site
Potentiometer - 361860 - Radwell International
Willingboro, NJ, United States
Potentiometer
361860
Potentiometer 361860
POTENTIOMETER, 5000 OHM, 30.5 MM, TYPE 4/13, 300 VAC/DC, 2 W MAX, 6 VDC MIN, NO FINGER SAFE GUARDS. FREE 2 YEAR RADWELL WARRANTY

POTENTIOMETER, 5000 OHM, 30.5 MM, TYPE 4/13, 300 VAC/DC, 2 W MAX, 6 VDC MIN, NO FINGER SAFE GUARDS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Potentiometer -  - Radwell International
Willingboro, NJ, United States
Potentiometer
Potentiometer
ALLEN BRADLEY Pilot Devices 800T-U24

ALLEN BRADLEY Pilot Devices 800T-U24

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 2575397 361860
Product Name Potentiometers Potentiometer Potentiometer
Potentiometer Type Standard Potentiometer
Configuration Single Turn
Resistance Taper Push Button
Resistance Range 5000 ohms 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer, 10K - K106A123A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-1298-0075 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details