Rolair Systems Electric Air Compressors V5160K25X

Description
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR DESCRIPTION : 3450 RPM, 60 Hz, Single Phase 230V, Open Drip-Proof Motor. STANDARD EQUIPMENT : Pressure Switch - Start/Stop Operation,145-175 PSI Settings, On/Off Switch, Automatic Unloading Device for Loadless Starts, Heavy-Duty Brass Shut-Off Valve, Pressure Gauge, 0-300 PSI in 5 lb. Graduations, Safety Relief Valve - ASME Approved, Multiple V-Belt Drive, Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard
Description
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR DESCRIPTION : 3450 RPM, 60 Hz, Single Phase 230V, Open Drip-Proof Motor. STANDARD EQUIPMENT : Pressure Switch - Start/Stop Operation,145-175 PSI Settings, On/Off Switch, Automatic Unloading Device for Loadless Starts, Heavy-Duty Brass Shut-Off Valve, Pressure Gauge, 0-300 PSI in 5 lb. Graduations, Safety Relief Valve - ASME Approved, Multiple V-Belt Drive, Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard

Suppliers

Company
Product
Description
Supplier Links
Electric Air Compressors - V5160K25X - Rolair Systems
Hustisford, WI, USA
Electric Air Compressors
V5160K25X
Electric Air Compressors V5160K25X
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR DESCRIPTION : 3450 RPM, 60 Hz, Single Phase 230V, Open Drip-Proof Motor. STANDARD EQUIPMENT : Pressure Switch - Start/Stop Operation,145-175 PSI Settings, On/Off Switch, Automatic Unloading Device for Loadless Starts, Heavy-Duty Brass Shut-Off Valve, Pressure Gauge, 0-300 PSI in 5 lb. Graduations, Safety Relief Valve - ASME Approved, Multiple V-Belt Drive, Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard

PUMP DESCRIPTION :

Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance.

MOTOR DESCRIPTION :

3450 RPM, 60 Hz, Single Phase 230V, Open Drip-Proof Motor.

STANDARD EQUIPMENT :

Pressure Switch - Start/Stop Operation,145-175 PSI Settings, On/Off Switch, Automatic Unloading Device for Loadless Starts, Heavy-Duty Brass Shut-Off Valve, Pressure Gauge, 0-300 PSI in 5 lb. Graduations, Safety Relief Valve - ASME Approved, Multiple V-Belt Drive, Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard

Supplier's Site

Technical Specifications

  Rolair Systems
Product Category Air Compressors
Product Number V5160K25X
Product Name Electric Air Compressors
Power Source AC Single Phase
Lubrication Style Lubricated
Mass Flow Capacity 10.64 SCFM (18.09 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Shop Compressors with Tank and Dryer - AIRTOWER Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 9 to 29 SCFM (15.3 to 49.29 m³/hr)
Discharge / Operating Pressure 125 to 217 psi (87.97 to 153 m H2O)
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details