Rolair Systems Hand Carried Air Compressors RC4MK103

Description
PUMP DESCRIPTION : ROLAIR Quality, Heavy Duty, Single Stage, Ball Bearings, Twin Cylinders, One-Piece Cast-Aluminum Valve Plate with Swedish Lamellar Reed Valves, Aluminum-Alloy Connecting Rods, Multi-Finned 10” Flywheel, Oil Sight Gauge and Splash Lubrication. MOTOR DESCRIPTION : 118 cc (GX120) Honda, 4-Cycle, Complete Die-Cast Aluminum-Alloy with Cast-Iron Sleeve, Overhead Valves, On/Off Switch, Splash Lubricated, Low-Oil Shutdown, Retractable Starter. STANDARD EQUIPMENT : Automatic Pilot Valve Operation, Two-1/4" Universal Quick-Couplers, Industrial Flexible Discharge Hose, Automatic Engine Idle Control for Fuel Economy and Long Service Life, Intake Filter with Silencer and Replaceable Element, Schmidt Belt-Tightening DEvice, Totally-Enclosed Steel Belt Guard, Safety-Relief Valve, Regulator and Gauge.
Description
PUMP DESCRIPTION : ROLAIR Quality, Heavy Duty, Single Stage, Ball Bearings, Twin Cylinders, One-Piece Cast-Aluminum Valve Plate with Swedish Lamellar Reed Valves, Aluminum-Alloy Connecting Rods, Multi-Finned 10” Flywheel, Oil Sight Gauge and Splash Lubrication. MOTOR DESCRIPTION : 118 cc (GX120) Honda, 4-Cycle, Complete Die-Cast Aluminum-Alloy with Cast-Iron Sleeve, Overhead Valves, On/Off Switch, Splash Lubricated, Low-Oil Shutdown, Retractable Starter. STANDARD EQUIPMENT : Automatic Pilot Valve Operation, Two-1/4" Universal Quick-Couplers, Industrial Flexible Discharge Hose, Automatic Engine Idle Control for Fuel Economy and Long Service Life, Intake Filter with Silencer and Replaceable Element, Schmidt Belt-Tightening DEvice, Totally-Enclosed Steel Belt Guard, Safety-Relief Valve, Regulator and Gauge.

Suppliers

Company
Product
Description
Supplier Links
Hand Carried Air Compressors - RC4MK103 - Rolair Systems
Hustisford, WI, USA
Hand Carried Air Compressors
RC4MK103
Hand Carried Air Compressors RC4MK103
PUMP DESCRIPTION : ROLAIR Quality, Heavy Duty, Single Stage, Ball Bearings, Twin Cylinders, One-Piece Cast-Aluminum Valve Plate with Swedish Lamellar Reed Valves, Aluminum-Alloy Connecting Rods, Multi-Finned 10” Flywheel, Oil Sight Gauge and Splash Lubrication. MOTOR DESCRIPTION : 118 cc (GX120) Honda, 4-Cycle, Complete Die-Cast Aluminum-Alloy with Cast-Iron Sleeve, Overhead Valves, On/Off Switch, Splash Lubricated, Low-Oil Shutdown, Retractable Starter. STANDARD EQUIPMENT : Automatic Pilot Valve Operation, Two-1/4" Universal Quick-Couplers, Industrial Flexible Discharge Hose, Automatic Engine Idle Control for Fuel Economy and Long Service Life, Intake Filter with Silencer and Replaceable Element, Schmidt Belt-Tightening DEvice, Totally-Enclosed Steel Belt Guard, Safety-Relief Valve, Regulator and Gauge.

PUMP DESCRIPTION :

ROLAIR Quality, Heavy Duty, Single Stage, Ball Bearings, Twin Cylinders, One-Piece Cast-Aluminum Valve Plate with Swedish Lamellar Reed Valves, Aluminum-Alloy Connecting Rods, Multi-Finned 10” Flywheel, Oil Sight Gauge and Splash Lubrication.

MOTOR DESCRIPTION :

118 cc (GX120) Honda, 4-Cycle, Complete Die-Cast Aluminum-Alloy with Cast-Iron Sleeve, Overhead Valves, On/Off Switch, Splash Lubricated, Low-Oil Shutdown, Retractable Starter.

STANDARD EQUIPMENT :

Automatic Pilot Valve Operation, Two-1/4" Universal Quick-Couplers, Industrial Flexible Discharge Hose, Automatic Engine Idle Control for Fuel Economy and Long Service Life, Intake Filter with Silencer and Replaceable Element, Schmidt Belt-Tightening DEvice, Totally-Enclosed Steel Belt Guard, Safety-Relief Valve, Regulator and Gauge.

Supplier's Site

Technical Specifications

  Rolair Systems
Product Category Air Compressors
Product Number RC4MK103
Product Name Hand Carried Air Compressors
Power Source Gasoline
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC300P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 206 to 8829 SCFM (350 to 15007 m³/hr)
View Details