Rolair Systems Two Stage Belt Drive Air Compressors PMP22K29VCH

Description
PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler MOTOR DESCRIPTION : N/A STANDARD EQUIPMENT : Two Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug, Deep Finned Intercoolers, Air Cooled Aftercooler
Description
PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler MOTOR DESCRIPTION : N/A STANDARD EQUIPMENT : Two Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug, Deep Finned Intercoolers, Air Cooled Aftercooler

Suppliers

Company
Product
Description
Supplier Links
Two Stage Belt Drive Air Compressors - PMP22K29VCH - Rolair Systems
Hustisford, WI, USA
Two Stage Belt Drive Air Compressors
PMP22K29VCH
Two Stage Belt Drive Air Compressors PMP22K29VCH
PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler MOTOR DESCRIPTION : N/A STANDARD EQUIPMENT : Two Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug, Deep Finned Intercoolers, Air Cooled Aftercooler

PUMP DESCRIPTION :

Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler

MOTOR DESCRIPTION :

N/A

STANDARD EQUIPMENT :

Two Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug, Deep Finned Intercoolers, Air Cooled Aftercooler

Supplier's Site

Technical Specifications

  Rolair Systems
Product Category Air Compressors
Product Number PMP22K29VCH
Product Name Two Stage Belt Drive Air Compressors
Power Source Belt Drive
Lubrication Style Lubricated
Mass Flow Capacity 17.48 to 24.8 SCFM (29.71 to 42.15 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 400 Industrial Air Compressor - P400_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 1500 to 3500 SCFM (2550 to 5949 m³/hr)
Discharge / Operating Pressure 40 to 220 psi (28.15 to 155 m H2O)
Horse Power 260 to 800 HP
View Details
Single-Stage Ring Compressors - VFC080A-2T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1000 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 206 to 8829 SCFM (350 to 15007 m³/hr)
View Details