Rolair Systems Two Stage Belt Drive Air Compressors PMP22K22CH

Description
PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler MOTOR DESCRIPTION : N/A STANDARD EQUIPMENT : Two Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug
Description
PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler MOTOR DESCRIPTION : N/A STANDARD EQUIPMENT : Two Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug

Suppliers

Company
Product
Description
Supplier Links
Two Stage Belt Drive Air Compressors - PMP22K22CH - Rolair Systems
Hustisford, WI, USA
Two Stage Belt Drive Air Compressors
PMP22K22CH
Two Stage Belt Drive Air Compressors PMP22K22CH
PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler MOTOR DESCRIPTION : N/A STANDARD EQUIPMENT : Two Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug

PUMP DESCRIPTION :

Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler

MOTOR DESCRIPTION :

N/A

STANDARD EQUIPMENT :

Two Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug

Supplier's Site

Technical Specifications

  Rolair Systems
Product Category Air Compressors
Product Number PMP22K22CH
Product Name Two Stage Belt Drive Air Compressors
Power Source Belt Drive
Lubrication Style Lubricated
Mass Flow Capacity 9.09 to 12.54 SCFM (15.45 to 21.31 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC200A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.3330 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressor - Mobilair™ M27 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 92 SCFM (156 m³/hr)
Discharge / Operating Pressure 100 psi (70.38 m H2O)
View Details