Rolair Systems Direct Drive Air Compressor Pumps PMP11MK246FC

Description
PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler, Constant Speed Head Unloader MOTOR DESCRIPTION : N/A STANDARD EQUIPMENT : Two Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug, Deep Finned Intercoolers
Description
PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler, Constant Speed Head Unloader MOTOR DESCRIPTION : N/A STANDARD EQUIPMENT : Two Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug, Deep Finned Intercoolers

Suppliers

Company
Product
Description
Supplier Links
Direct Drive Air Compressor Pumps - PMP11MK246FC - Rolair Systems
Hustisford, WI, USA
Direct Drive Air Compressor Pumps
PMP11MK246FC
Direct Drive Air Compressor Pumps PMP11MK246FC
PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler, Constant Speed Head Unloader MOTOR DESCRIPTION : N/A STANDARD EQUIPMENT : Two Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug, Deep Finned Intercoolers

PUMP DESCRIPTION :

Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler, Constant Speed Head Unloader

MOTOR DESCRIPTION :

N/A

STANDARD EQUIPMENT :

Two Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug, Deep Finned Intercoolers

Supplier's Site

Technical Specifications

  Rolair Systems
Product Category Air Compressors
Product Number PMP11MK246FC
Product Name Direct Drive Air Compressor Pumps
Power Source Direct Drive
Lubrication Style Lubricated
Mass Flow Capacity 5 SCFM (8.5 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Powerex - Enclosed Scroll Air Compressor System - powerex-enclosed-scroll - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 33.2 to 569 SCFM (56.43 to 967 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 60 HP
View Details
Single-Stage Ring Compressors - VFC080A-2T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1000 HP
Mounting Skid / Base Plate Mounted
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details