Rolair Systems Single Stage Belt Drive Air Compressor Pumps PMP11K3CH

Description
PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Constant Speed Head Unloader MOTOR DESCRIPTION : N/A STANDARD EQUIPMENT : Single Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug
Description
PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Constant Speed Head Unloader MOTOR DESCRIPTION : N/A STANDARD EQUIPMENT : Single Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug

Suppliers

Company
Product
Description
Supplier Links
Single Stage Belt Drive Air Compressor Pumps - PMP11K3CH - Rolair Systems
Hustisford, WI, USA
Single Stage Belt Drive Air Compressor Pumps
PMP11K3CH
Single Stage Belt Drive Air Compressor Pumps PMP11K3CH
PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Constant Speed Head Unloader MOTOR DESCRIPTION : N/A STANDARD EQUIPMENT : Single Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug

PUMP DESCRIPTION :

Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Constant Speed Head Unloader

MOTOR DESCRIPTION :

N/A

STANDARD EQUIPMENT :

Single Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug

Supplier's Site

Technical Specifications

  Rolair Systems
Product Category Air Compressors
Product Number PMP11K3CH
Product Name Single Stage Belt Drive Air Compressor Pumps
Power Source Belt Drive
Lubrication Style Lubricated
Mass Flow Capacity 1.3 to 1.85 SCFM (2.21 to 3.14 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ801A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressors - Mobilair™ M480 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 1330 to 1700 SCFM (2261 to 2890 m³/hr)
View Details