Rolair Systems Hand Carried Air Compressors GD4000PV5H

Description
PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Metal Filter/Silencer with Replaceable Element, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life MOTOR DESCRIPTION : 4 HP Honda, Cast-Iron Cylinder Sleeve, Overhead Valves, On/Off Switch, Dual Element Air Cleaner, Electronic Ignition, Low Oil Control STANDARD EQUIPMENT : Regulator w/Air Line Pressure Gauge, Universal Quick Disconnect w/Plug, 4 oz. Crankcase Pre-filled with Oil, 110/135 PSI Operating Pressure, Automatic Engine Throttle for Economy and Long Service Life, Factory Tested, Safety Relief Valve
Description
PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Metal Filter/Silencer with Replaceable Element, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life MOTOR DESCRIPTION : 4 HP Honda, Cast-Iron Cylinder Sleeve, Overhead Valves, On/Off Switch, Dual Element Air Cleaner, Electronic Ignition, Low Oil Control STANDARD EQUIPMENT : Regulator w/Air Line Pressure Gauge, Universal Quick Disconnect w/Plug, 4 oz. Crankcase Pre-filled with Oil, 110/135 PSI Operating Pressure, Automatic Engine Throttle for Economy and Long Service Life, Factory Tested, Safety Relief Valve

Suppliers

Company
Product
Description
Supplier Links
Hand Carried Air Compressors - GD4000PV5H - Rolair Systems
Hustisford, WI, USA
Hand Carried Air Compressors
GD4000PV5H
Hand Carried Air Compressors GD4000PV5H
PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Metal Filter/Silencer with Replaceable Element, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life MOTOR DESCRIPTION : 4 HP Honda, Cast-Iron Cylinder Sleeve, Overhead Valves, On/Off Switch, Dual Element Air Cleaner, Electronic Ignition, Low Oil Control STANDARD EQUIPMENT : Regulator w/Air Line Pressure Gauge, Universal Quick Disconnect w/Plug, 4 oz. Crankcase Pre-filled with Oil, 110/135 PSI Operating Pressure, Automatic Engine Throttle for Economy and Long Service Life, Factory Tested, Safety Relief Valve

PUMP DESCRIPTION :

ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Metal Filter/Silencer with Replaceable Element, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life

MOTOR DESCRIPTION :

4 HP Honda, Cast-Iron Cylinder Sleeve, Overhead Valves, On/Off Switch, Dual Element Air Cleaner, Electronic Ignition, Low Oil Control

STANDARD EQUIPMENT :

Regulator w/Air Line Pressure Gauge, Universal Quick Disconnect w/Plug, 4 oz. Crankcase Pre-filled with Oil, 110/135 PSI Operating Pressure, Automatic Engine Throttle for Economy and Long Service Life, Factory Tested, Safety Relief Valve

Supplier's Site

Technical Specifications

  Rolair Systems
Product Category Air Compressors
Product Number GD4000PV5H
Product Name Hand Carried Air Compressors
Power Source Gasoline
Lubrication Style Lubricated
Mass Flow Capacity 4.6 SCFM (7.82 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details
Single-Stage Ring Compressors - VFB175P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 1.75 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details
Variable Speed Compressor - AIRCENTER SFC Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 12.4 to 97.8 SCFM (21.08 to 166 m³/hr)
Discharge / Operating Pressure 80 to 217 psi (56.3 to 153 m H2O)
View Details