Rolair Systems Wheeled Gas Air Compressors 7722HK28

Description
PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge ENGINE DESCRIPTION : 8 HP, Honda 4 Cycle, Complete Die Cast Aluminum Alloy with Cast-Iron Sleeve, Overheard Valves, Retractable Starter, On/Off Switch, Splash Lubricated, Low Oil Shutdown STANDARD EQUIPMENT : Pressure Gauge, 0-300 in 5 lb. Graduations, Automatic Pilot Valve Operation, Industrial Flexible Discharge Hose, Automatic Idle Control for Economy and Long Service Life, Intake Filter w/Silencer & Replaceable Element, Schmidt Belt Tightening Device, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve OPTIONAL EQUIPMENT : Filter-Regulator-Lub ricator Sets, Electric Start
Description
PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge ENGINE DESCRIPTION : 8 HP, Honda 4 Cycle, Complete Die Cast Aluminum Alloy with Cast-Iron Sleeve, Overheard Valves, Retractable Starter, On/Off Switch, Splash Lubricated, Low Oil Shutdown STANDARD EQUIPMENT : Pressure Gauge, 0-300 in 5 lb. Graduations, Automatic Pilot Valve Operation, Industrial Flexible Discharge Hose, Automatic Idle Control for Economy and Long Service Life, Intake Filter w/Silencer & Replaceable Element, Schmidt Belt Tightening Device, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve OPTIONAL EQUIPMENT : Filter-Regulator-Lub ricator Sets, Electric Start

Suppliers

Company
Product
Description
Supplier Links
Wheeled Gas Air Compressors - 7722HK28 - Rolair Systems
Hustisford, WI, USA
Wheeled Gas Air Compressors
7722HK28
Wheeled Gas Air Compressors 7722HK28
PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge ENGINE DESCRIPTION : 8 HP, Honda 4 Cycle, Complete Die Cast Aluminum Alloy with Cast-Iron Sleeve, Overheard Valves, Retractable Starter, On/Off Switch, Splash Lubricated, Low Oil Shutdown STANDARD EQUIPMENT : Pressure Gauge, 0-300 in 5 lb. Graduations, Automatic Pilot Valve Operation, Industrial Flexible Discharge Hose, Automatic Idle Control for Economy and Long Service Life, Intake Filter w/Silencer & Replaceable Element, Schmidt Belt Tightening Device, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve OPTIONAL EQUIPMENT : Filter-Regulator-Lub ricator Sets, Electric Start

PUMP DESCRIPTION :

Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge

ENGINE DESCRIPTION :

8 HP, Honda 4 Cycle, Complete Die Cast Aluminum Alloy with Cast-Iron Sleeve, Overheard Valves, Retractable Starter, On/Off Switch, Splash Lubricated, Low Oil Shutdown

STANDARD EQUIPMENT :

Pressure Gauge, 0-300 in 5 lb. Graduations, Automatic Pilot Valve Operation, Industrial Flexible Discharge Hose, Automatic Idle Control for Economy and Long Service Life, Intake Filter w/Silencer & Replaceable Element, Schmidt Belt Tightening Device, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve

OPTIONAL EQUIPMENT :

Filter-Regulator-Lubricator Sets, Electric Start

Supplier's Site

Technical Specifications

  Rolair Systems
Product Category Air Compressors
Product Number 7722HK28
Product Name Wheeled Gas Air Compressors
Power Source Gasoline
Lubrication Style Lubricated
Mass Flow Capacity 17 SCFM (28.9 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KNW Series Low Pressure, Single Stage, Fixed Speed Oil-Free Air Compressor - rogers-knw-series-low-pressure-single-stage-fixed-speed-oil-free-air-compressor - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 178 to 1565 SCFM (303 to 2660 m³/hr)
Discharge / Operating Pressure 35 psi (24.63 m H2O)
Horse Power 30 to 200 HP
View Details
Single-Stage Ring Compressors - VFC200A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.3330 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details