PUMP DESCRIPTION :
Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge
MOTOR DESCRIPTION :
1.5 HP, 1755 RPM, Open Drip Proof, 115/230V – 60 HZ, Ball Bearings, Overload Protection w/Manual Reset
STANDARD EQUIPMENT :
Pressure Gauge, 0-200 in 5 lb. Graduations, Square D Pressure Switch w/Unloader, Accessory Support Clip, Intake Filter w/Silencer & Replaceable Element, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve
OPTIONAL EQUIPMENT :
Filter-Regulator-Lub
| Rolair Systems | |
|---|---|
| Product Category | Air Compressors |
| Product Number | 5520K17 |
| Product Name | Wheeled Electric Air Compressors |
| Power Source | AC Single Phase |
| Lubrication Style | Lubricated |
| Mass Flow Capacity | 7.3 SCFM (12.41 m³/hr) |