Rolair Systems Wheeled Gas Air Compressors 4090HK17-20

Description
PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge ENGINE DESCRIPTION : 5.5 HP, Honda 4 Cycle, Complete Die Cast Aluminum Alloy with Cast-Iron Sleeve, Overheard Valves, Retractable Starter, On/Off Switch, Splash Lubricated, Low Oil Shutdown STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Automatic Pilot Valve Operation, Industrial Flexible Discharge Hose, Automatic Idle Control for Economy and Long Service Life, Intake Filter w/Silencer & Replaceable Element, Schmidt Belt Tightening Device, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve OPTIONAL EQUIPMENT : Filter-Regulator-Lub ricator Sets, 20 Gallon ASME Tank Available
Description
PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge ENGINE DESCRIPTION : 5.5 HP, Honda 4 Cycle, Complete Die Cast Aluminum Alloy with Cast-Iron Sleeve, Overheard Valves, Retractable Starter, On/Off Switch, Splash Lubricated, Low Oil Shutdown STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Automatic Pilot Valve Operation, Industrial Flexible Discharge Hose, Automatic Idle Control for Economy and Long Service Life, Intake Filter w/Silencer & Replaceable Element, Schmidt Belt Tightening Device, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve OPTIONAL EQUIPMENT : Filter-Regulator-Lub ricator Sets, 20 Gallon ASME Tank Available

Suppliers

Company
Product
Description
Supplier Links
Wheeled Gas Air Compressors - 4090HK17-20 - Rolair Systems
Hustisford, WI, USA
Wheeled Gas Air Compressors
4090HK17-20
Wheeled Gas Air Compressors 4090HK17-20
PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge ENGINE DESCRIPTION : 5.5 HP, Honda 4 Cycle, Complete Die Cast Aluminum Alloy with Cast-Iron Sleeve, Overheard Valves, Retractable Starter, On/Off Switch, Splash Lubricated, Low Oil Shutdown STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Automatic Pilot Valve Operation, Industrial Flexible Discharge Hose, Automatic Idle Control for Economy and Long Service Life, Intake Filter w/Silencer & Replaceable Element, Schmidt Belt Tightening Device, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve OPTIONAL EQUIPMENT : Filter-Regulator-Lub ricator Sets, 20 Gallon ASME Tank Available

PUMP DESCRIPTION :

Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge

ENGINE DESCRIPTION :

5.5 HP, Honda 4 Cycle, Complete Die Cast Aluminum Alloy with Cast-Iron Sleeve, Overheard Valves, Retractable Starter, On/Off Switch, Splash Lubricated, Low Oil Shutdown

STANDARD EQUIPMENT :

Pressure Gauge, 0-200 in 5 lb. Graduations, Automatic Pilot Valve Operation, Industrial Flexible Discharge Hose, Automatic Idle Control for Economy and Long Service Life, Intake Filter w/Silencer & Replaceable Element, Schmidt Belt Tightening Device, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve

OPTIONAL EQUIPMENT :

Filter-Regulator-Lubricator Sets, 20 Gallon ASME Tank Available

Supplier's Site

Technical Specifications

  Rolair Systems
Product Category Air Compressors
Product Number 4090HK17-20
Product Name Wheeled Gas Air Compressors
Power Source Gasoline
Lubrication Style Lubricated
Mass Flow Capacity 9.3 SCFM (15.81 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details
Single-Stage Ring Compressors - VFZ401A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 1.4 HP
Mounting Skid / Base Plate Mounted
View Details
FS-Curtis - CW Series Air Compressor - fs-curtis-cw-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 117 to 639 SCFM (199 to 1086 m³/hr)
Discharge / Operating Pressure 30 to 250 psi (21.11 to 176 m H2O)
Horse Power 30 to 125 HP
View Details