Rolair Systems Gas powered Air Compressor 11GR30HK30

Description
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammelar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. ENGINE DESCRIPTION : 11 HP Honda OHV Engine, Electric Start with Recoil Back-Up, Alternator, Low Oil Shutdown STANDARD EQUIPMENT : Automatic Engine Idle Control for Economy and Long Service Life, Schmidt Belt Tightening Device, Automatic Pilot Valve Operation (135-165 PSI), Pressure Gauge 0-300 in 5 lb. Graduations, Safety Relief Valve ASME Approved, Long Lasting Flexible Brass Discharge Hose, Totally Enclosed Steel Belt Guard OPTIONAL EQUIPMENT : 5.25" x 8.25" Battery Tray, Vibration Pads, Foot-Operated Tank Drain, 4.5 Gallon Surge Tank (With Base Mount Unit). Battery and Cables not included.
Description
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammelar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. ENGINE DESCRIPTION : 11 HP Honda OHV Engine, Electric Start with Recoil Back-Up, Alternator, Low Oil Shutdown STANDARD EQUIPMENT : Automatic Engine Idle Control for Economy and Long Service Life, Schmidt Belt Tightening Device, Automatic Pilot Valve Operation (135-165 PSI), Pressure Gauge 0-300 in 5 lb. Graduations, Safety Relief Valve ASME Approved, Long Lasting Flexible Brass Discharge Hose, Totally Enclosed Steel Belt Guard OPTIONAL EQUIPMENT : 5.25" x 8.25" Battery Tray, Vibration Pads, Foot-Operated Tank Drain, 4.5 Gallon Surge Tank (With Base Mount Unit). Battery and Cables not included.

Suppliers

Company
Product
Description
Supplier Links
Gas powered Air Compressor - 11GR30HK30 - Rolair Systems
Hustisford, WI, USA
Gas powered Air Compressor
11GR30HK30
Gas powered Air Compressor 11GR30HK30
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammelar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. ENGINE DESCRIPTION : 11 HP Honda OHV Engine, Electric Start with Recoil Back-Up, Alternator, Low Oil Shutdown STANDARD EQUIPMENT : Automatic Engine Idle Control for Economy and Long Service Life, Schmidt Belt Tightening Device, Automatic Pilot Valve Operation (135-165 PSI), Pressure Gauge 0-300 in 5 lb. Graduations, Safety Relief Valve ASME Approved, Long Lasting Flexible Brass Discharge Hose, Totally Enclosed Steel Belt Guard OPTIONAL EQUIPMENT : 5.25" x 8.25" Battery Tray, Vibration Pads, Foot-Operated Tank Drain, 4.5 Gallon Surge Tank (With Base Mount Unit). Battery and Cables not included.

PUMP DESCRIPTION :

Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammelar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance.

ENGINE DESCRIPTION :

11 HP Honda OHV Engine, Electric Start with Recoil Back-Up, Alternator, Low Oil Shutdown

STANDARD EQUIPMENT :

Automatic Engine Idle Control for Economy and Long Service Life, Schmidt Belt Tightening Device, Automatic Pilot Valve Operation (135-165 PSI), Pressure Gauge 0-300 in 5 lb. Graduations, Safety Relief Valve ASME Approved, Long Lasting Flexible Brass Discharge Hose, Totally Enclosed Steel Belt Guard

OPTIONAL EQUIPMENT :

5.25" x 8.25" Battery Tray, Vibration Pads, Foot-Operated Tank Drain, 4.5 Gallon Surge Tank (With Base Mount Unit). Battery and Cables not included.

Supplier's Site

Technical Specifications

  Rolair Systems
Product Category Air Compressors
Product Number 11GR30HK30
Product Name Gas powered Air Compressor
Power Source Gasoline
Lubrication Style Lubricated
Mass Flow Capacity 8.9 to 36.03 SCFM (15.13 to 61.24 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 500 Industrial Air Compressor - P500_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 2600 to 4500 SCFM (4419 to 7649 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 600 to 1000 HP
View Details
Single-Stage Ring Compressors - VFC508P-2T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 2.5 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details