Zener Diode 5.59V 500mW ±2.5% Surface Mount TUMD2M
Zener Diode 5.59V 500mW ±2.5% Surface Mount TUMD2M
Zener Diode 5.59V 500mW ±2.5% Surface Mount TUMD2M
Zener Diodes 5.45-5.73V 500mW SOD-323HE 20mA
DIODE ZENER 5.59V 500MW TUMD2M
DIODE ZENER 5.59V 500MW TUMD2M
ZENER DIODE, AEC-Q101, 0.5W, SOD-323HE; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:YFZVFH Series; RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | YFZVFHTR5.6BCT-ND | YFZVFHTR5.6B | YFZVFHTR5.6B | YFZVFHTR5.6B | 91Y7151 |
| Product Name | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Package | SOD-323; SOD-323HE-2 | 2-SMD, Flat Lead | TUMD2M | SOD-323; SOD-323HE | |
| VZ | 5.59 volts | 5.59 volts | 5.6 volts | ||
| ZZT | 13 ohms | 13 ohms | |||
| IR | 0.0050 mA | 5 mA |