ROHM Semiconductor USA, LLC Single Zener Diodes YFZVFHTR3.3B

Description
Zener Diode 3.43V 500mW ±3.07% Surface Mount TUMD2M
Request a Quote Datasheet
Description
Zener Diode 3.43V 500mW ±3.07% Surface Mount TUMD2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - YFZVFHTR3.3BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
YFZVFHTR3.3BDKR-ND
Single Zener Diodes YFZVFHTR3.3BDKR-ND
Zener Diode 3.43V 500mW ±3.07% Surface Mount TUMD2M

Zener Diode 3.43V 500mW ±3.07% Surface Mount TUMD2M

Buy Now Datasheet
Single Zener Diodes - YFZVFHTR3.3BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
YFZVFHTR3.3BTR-ND
Single Zener Diodes YFZVFHTR3.3BTR-ND
Zener Diode 3.43V 500mW ±3.07% Surface Mount TUMD2M

Zener Diode 3.43V 500mW ±3.07% Surface Mount TUMD2M

Buy Now Datasheet
Single Zener Diodes - YFZVFHTR3.3BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
YFZVFHTR3.3BCT-ND
Single Zener Diodes YFZVFHTR3.3BCT-ND
Zener Diode 3.43V 500mW ±3.07% Surface Mount TUMD2M

Zener Diode 3.43V 500mW ±3.07% Surface Mount TUMD2M

Buy Now Datasheet
Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm - 91Y7141 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm
91Y7141
Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm 91Y7141
ZENER DIODE, AEC-Q101, 0.5W, SOD-323HE; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:YFZVFH Series; RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 0.5W, SOD-323HE; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:YFZVFH Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
YFZVFHTR3.3B
Zener Diodes YFZVFHTR3.3B
Zener Diodes 3.32-3.53V 500mW SOD-323HE 20mA

Zener Diodes 3.32-3.53V 500mW SOD-323HE 20mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - YFZVFHTR3.3B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
YFZVFHTR3.3B
Discrete Semiconductor Products - Diodes - Zener YFZVFHTR3.3B
DIODE ZENER 3.43V 500MW TUMD2M

DIODE ZENER 3.43V 500MW TUMD2M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number YFZVFHTR3.3BDKR-ND 91Y7141 YFZVFHTR3.3B YFZVFHTR3.3B
Product Name Single Zener Diodes Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) ? to 150 C (? to 302 F) 150 C (302 F)
Package SOD-323; SOD-323HE SOD-323; SOD-323HE-2 TUMD2M
Pin Count 2
RoHS Compliant RoHS
VZ 3.3 volts 3.43 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-B6V2,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers