ROHM Semiconductor USA, LLC Zener Diode, Aec-Q101, 0.2W, Sot-323; Zener Voltage Vz Typ Rohm UMZU6.2NFHT106

Description
ZENER DIODE, AEC-Q101, 0.2W, SOT-323; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:200mW; Diode Case Style:SOT-323; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:AEC-Q101 Series; AutomotiveRoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, AEC-Q101, 0.2W, SOT-323; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:200mW; Diode Case Style:SOT-323; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:AEC-Q101 Series; AutomotiveRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, Aec-Q101, 0.2W, Sot-323; Zener Voltage Vz Typ Rohm - 91Y7102 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 0.2W, Sot-323; Zener Voltage Vz Typ Rohm
91Y7102
Zener Diode, Aec-Q101, 0.2W, Sot-323; Zener Voltage Vz Typ Rohm 91Y7102
ZENER DIODE, AEC-Q101, 0.2W, SOT-323; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:200mW; Diode Case Style:SOT-323; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:AEC-Q101 Series; AutomotiveRoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 0.2W, SOT-323; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:200mW; Diode Case Style:SOT-323; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:AEC-Q101 Series; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 91Y7102
Product Name Zener Diode, Aec-Q101, 0.2W, Sot-323; Zener Voltage Vz Typ Rohm
Package SOT323; SOT-323
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1219591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4728A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Voltage Regulator diode (Zener diode) - 1N4489US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details