Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102345-UMZ36NFHT106
Packaging: Cut Tape
Mounting: SMD (SMT)
Zener Voltage: 36 V
Categories: OEM Parts(T-Z)
Case / Package: SOT-323
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
REACH SVHC: No SVHC
Max Power Dissipation: 200 mW
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1102345-UMZ36NFHT106 |
| Product Name | OEM Parts - OEM Parts (T - Z) - UMZ36NFHT106 |
| Package | SOT323; SOT-323 |