Epitaxial, medium-speed switching, double diode in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. The diodes are connected in series.
Features and benefits
Applications
DIODE ARRAY GP 85V 135MA SOT-323
DIODE ARRAY GP 85V 135MA SOT-323
DIODE ARRAY GP 85V 135MA SOT-323
DIODE ARRAY GP 85V 135MA SOT323
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers |
| Product Number | BAV199W-QX | 1727-BAV199W-QXDKR-ND | BAV199W-QX |
| Product Name | Low-leakage double diode | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Low Leakage | ||
| RoHS Compliant | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | 1.1 volts | |
| IF | 135 mA | ||
| VR | 75 volts |