TRANS, NPN, AEC-Q101, 2.2K/47K, SOT-363; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:0.047(Ratio); RF RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 89Y7407 |
| Product Name | Trans, Npn, Aec-Q101, 2.2K/47K, Sot-363; Collector Emitter Voltage V(Br)Ceo Rohm |
| Configuration | Single Resistor |