Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102127-UDZSTFTE-173
Packaging: Cut Tape
Zener Voltage: 30 V
Number of Pins: 2
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): UDZSTFTE-1730BUDZSTF
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
REACH SVHC: Unknown
Max Power Dissipation: 200 mW
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1102127-UDZSTFTE-1730B |
| Product Name | OEM Parts - OEM Parts (T - Z) - UDZSTFTE-1730B |