ROHM Semiconductor USA, LLC Zener Diode, 27V, Sod-323Fl; Zener Voltage Vz Typ Rohm UDZSTFTE-1727B

Description
ZENER DIODE, 27V, SOD-323FL; Zener Voltage Vz Typ:27V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZST Series; Automotive RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 27V, SOD-323FL; Zener Voltage Vz Typ:27V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZST Series; Automotive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 27V, Sod-323Fl; Zener Voltage Vz Typ Rohm - 78Y8615 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 27V, Sod-323Fl; Zener Voltage Vz Typ Rohm
78Y8615
Zener Diode, 27V, Sod-323Fl; Zener Voltage Vz Typ Rohm 78Y8615
ZENER DIODE, 27V, SOD-323FL; Zener Voltage Vz Typ:27V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZST Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 27V, SOD-323FL; Zener Voltage Vz Typ:27V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZST Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 78Y8615
Product Name Zener Diode, 27V, Sod-323Fl; Zener Voltage Vz Typ Rohm
Package SOD-323; SOD-323FL
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
 - 1N4732A,133 - Rochester Electronics
Specs
Life Cycle Stage Active
Package SOD66
RoHS Compliant RoHS
View Details
4 suppliers