Manufacturer: Rohm Semiconductor
Win Source Part Number: 1326465-UCR18EVHFSR0
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: 0/ +150ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 51 mOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM1318CT,RHM1318TR,
RoHS Status: ROHS3 Compliant
51 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
51 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
51 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
RES 0.051 OHM 1% 1/2W 1206 Product overview: UCR18EVHFSR051 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.051 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.051 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UCR18EVHFSR051 can be used for catalog matching and distributor lookup.
CURRENT SENSE RES, 0R051, 1%, 500 MW; Resistance:0.051ohm;
CURRENT SENSE RES, 0R051, 1%, 500 MW; Resistance:0.051ohm;
RES 0.051 OHM 1% 1/2W 1206
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1326465-UCR18EVHFSR051 | RHM1318CT-ND | 52-UCR18EVHFSR051 | 08AC3402 | UCR18EVHFSR051 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | 0.051 OHM 2W Resistor | Current Sense Res, 0R051, 1%, 500 Mw; Resistance Rohm | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 0.0510 ohms | 0.0510 ohms | 0.0510 ohms | 0.0510 ohms | 0.0510 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 0.0 to 150 ±ppm/°C | 150 ±ppm/°C | 0.0 ±ppm/°C | 0.0 ±ppm/°C | |
| Power Rating | 0.5000 watts | 0.5000 watts | 0.5000 watts | 0.5000 watts |