ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount UCR18EVHFSR015

Description
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet
Description
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1305TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1305TR-ND
Chip Resistor - Surface Mount RHM1305TR-ND
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1305CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1305CT-ND
Chip Resistor - Surface Mount RHM1305CT-ND
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1305DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1305DKR-ND
Chip Resistor - Surface Mount RHM1305DKR-ND
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R015, 1%, 500 Mw; Resistance Rohm - 15AC8899 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 1%, 500 Mw; Resistance Rohm
15AC8899
Current Sense Res, 0R015, 1%, 500 Mw; Resistance Rohm 15AC8899
CURRENT SENSE RES, 0R015, 1%, 500 MW; Resistance:0.015ohm; Product Range:UCR Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 1%, 500 MW; Resistance:0.015ohm; Product Range:UCR Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R015, 1%, 500 Mw; Resistance Rohm - 08AC3389 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 1%, 500 Mw; Resistance Rohm
08AC3389
Current Sense Res, 0R015, 1%, 500 Mw; Resistance Rohm 08AC3389
CURRENT SENSE RES, 0R015, 1%, 500 MW; Resistance:0.015ohm; Product Range:UCR Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 1%, 500 MW; Resistance:0.015ohm; Product Range:UCR Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RHM1305TR-ND 15AC8899
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R015, 1%, 500 Mw; Resistance Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details