Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resistance stability regardless of ambient environments.
Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resitance stability regardless of ambient environments.
LOW OHMIC RES 0805, 1% < .1 OHM
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | UCR10EVHFS | UCR10EVHFS | 846-UCR10EVHFSCT-ND |
| Product Name | Thick Film Low Ohmic Chip Resistors For Current Detection | Thick Film Low Ohmic Chip Resistors For Current Detection | Chip Resistor - Surface Mount |
| Category / Application | General Use | General Use | General Use |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); UCR10 | |
| Resistance Range | 0.0200 to 0.0910 ohms | 0.0200 to 0.0910 ohms | 0.1000 ohms |
| Tolerance | 1 +/- % | 1 +/- % |