ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount UCR03EWPFSR022

Description
22 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
22 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1265DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1265DKR-ND
Chip Resistor - Surface Mount RHM1265DKR-ND
22 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

22 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1265CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1265CT-ND
Chip Resistor - Surface Mount RHM1265CT-ND
22 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

22 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1265TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1265TR-ND
Chip Resistor - Surface Mount RHM1265TR-ND
22 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

22 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R022, 1%, 250 Mw; Resistance Rohm - 15AC8862 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R022, 1%, 250 Mw; Resistance Rohm
15AC8862
Current Sense Res, 0R022, 1%, 250 Mw; Resistance Rohm 15AC8862
CURRENT SENSE RES, 0R022, 1%, 250 MW; Resistance:0.022ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R022, 1%, 250 MW; Resistance:0.022ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R022, 1%, 250 Mw; Resistance Rohm - 08AC3352 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R022, 1%, 250 Mw; Resistance Rohm
08AC3352
Current Sense Res, 0R022, 1%, 250 Mw; Resistance Rohm 08AC3352
CURRENT SENSE RES, 0R022, 1%, 250 MW; Resistance:0.022ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R022, 1%, 250 MW; Resistance:0.022ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RHM1265DKR-ND 15AC8862
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R022, 1%, 250 Mw; Resistance Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 0.0220 ohms 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers