ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount - UCR01MVPFSR068 UCR01MVPFSR068

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1116218-UCR01MVPFSR0 68 Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Height - Seated (Max): 0.017" (0.43mm) Tolerance: ±1% Temperature Coefficient: 0/ +300ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 0.068 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1116218-UCR01MVPFSR0 68 Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Height - Seated (Max): 0.017" (0.43mm) Tolerance: ±1% Temperature Coefficient: 0/ +300ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 0.068 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - UCR01MVPFSR068
1116218-UCR01MVPFSR068
Chip Resistor - Surface Mount - UCR01MVPFSR068 1116218-UCR01MVPFSR068
Manufacturer: Rohm Semiconductor Win Source Part Number: 1116218-UCR01MVPFSR0 68 Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Height - Seated (Max): 0.017" (0.43mm) Tolerance: ±1% Temperature Coefficient: 0/ +300ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 0.068 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1116218-UCR01MVPFSR068
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense
Height - Seated (Max): 0.017" (0.43mm)
Tolerance: ±1%
Temperature Coefficient: 0/ +300ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 0.068
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1237TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1237TR-ND
Chip Resistor - Surface Mount RHM1237TR-ND
68 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Thick Film

68 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1237DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1237DKR-ND
Chip Resistor - Surface Mount RHM1237DKR-ND
68 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Thick Film

68 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1237CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1237CT-ND
Chip Resistor - Surface Mount RHM1237CT-ND
68 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Thick Film

68 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
0.068 OHM 8W Resistor - 52-UCR01MVPFSR068 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.068 OHM 8W Resistor
52-UCR01MVPFSR068
0.068 OHM 8W Resistor 52-UCR01MVPFSR068
RES 0.068 OHM 1% 1/8W 0402 Product overview: UCR01MVPFSR068 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.068 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UCR01MVPFSR068 can be used for catalog matching and distributor lookup.

RES 0.068 OHM 1% 1/8W 0402 Product overview: UCR01MVPFSR068 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.068 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UCR01MVPFSR068 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - UCR01MVPFSR068 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
UCR01MVPFSR068
Resistors - Chip Resistor - Surface Mount UCR01MVPFSR068
RES 0.068 OHM 1% 1/8W 0402

RES 0.068 OHM 1% 1/8W 0402

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1116218-UCR01MVPFSR068 RHM1237TR-ND 52-UCR01MVPFSR068 UCR01MVPFSR068
Product Name Chip Resistor - Surface Mount - UCR01MVPFSR068 Chip Resistor - Surface Mount 0.068 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip)
Resistance Range 0.0680 ohms 0.0680 ohms 0.0680 ohms 0.0680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 0.0 to 300 ±ppm/°C 300 ±ppm/°C 0.0 ±ppm/°C 0.0 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573139 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details