ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount UCR01MVPFLR120

Description
RES 0.12 OHM 1% 1/8W 0402
Request a Quote Datasheet
Description
RES 0.12 OHM 1% 1/8W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-UCR01MVPFLR120CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-UCR01MVPFLR120CT-ND
Chip Resistor - Surface Mount 846-UCR01MVPFLR120CT-ND
RES 0.12 OHM 1% 1/8W 0402

RES 0.12 OHM 1% 1/8W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-UCR01MVPFLR120TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-UCR01MVPFLR120TR-ND
Chip Resistor - Surface Mount 846-UCR01MVPFLR120TR-ND
RES 0.12 OHM 1% 1/8W 0402

RES 0.12 OHM 1% 1/8W 0402

Buy Now Datasheet
Current Sense Res, 0R12, 1%, 125 Mw; Resistance Rohm - 15AC8804 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R12, 1%, 125 Mw; Resistance Rohm
15AC8804
Current Sense Res, 0R12, 1%, 125 Mw; Resistance Rohm 15AC8804
CURRENT SENSE RES, 0R12, 1%, 125 MW; Resistance:0.12ohm; Product Range:UCR Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R12, 1%, 125 MW; Resistance:0.12ohm; Product Range:UCR Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-UCR01MVPFLR120CT-ND 15AC8804
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R12, 1%, 125 Mw; Resistance Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 0.1200 ohms 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers