ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount UCR01MVPFLR110

Description
RES 0.11 OHM 1% 1/8W 0402
Request a Quote Datasheet
Description
RES 0.11 OHM 1% 1/8W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-UCR01MVPFLR110TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-UCR01MVPFLR110TR-ND
Chip Resistor - Surface Mount 846-UCR01MVPFLR110TR-ND
RES 0.11 OHM 1% 1/8W 0402

RES 0.11 OHM 1% 1/8W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-UCR01MVPFLR110DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-UCR01MVPFLR110DKR-ND
Chip Resistor - Surface Mount 846-UCR01MVPFLR110DKR-ND
RES 0.11 OHM 1% 1/8W 0402

RES 0.11 OHM 1% 1/8W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-UCR01MVPFLR110CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-UCR01MVPFLR110CT-ND
Chip Resistor - Surface Mount 846-UCR01MVPFLR110CT-ND
RES 0.11 OHM 1% 1/8W 0402

RES 0.11 OHM 1% 1/8W 0402

Buy Now Datasheet
Current Sense Res, 0R11, 1%, 125 Mw; Resistance Rohm - 15AC8803 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R11, 1%, 125 Mw; Resistance Rohm
15AC8803
Current Sense Res, 0R11, 1%, 125 Mw; Resistance Rohm 15AC8803
CURRENT SENSE RES, 0R11, 1%, 125 MW; Resistance:0.11ohm; Product Range:UCR Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R11, 1%, 125 MW; Resistance:0.11ohm; Product Range:UCR Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R11, 1%, 125 Mw; Resistance Rohm - 08AC3293 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R11, 1%, 125 Mw; Resistance Rohm
08AC3293
Current Sense Res, 0R11, 1%, 125 Mw; Resistance Rohm 08AC3293
CURRENT SENSE RES, 0R11, 1%, 125 MW; Resistance:0.11ohm; Product Range:UCR Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R11, 1%, 125 MW; Resistance:0.11ohm; Product Range:UCR Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-UCR01MVPFLR110TR-ND 15AC8803
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R11, 1%, 125 Mw; Resistance Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 0.1100 ohms 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details