RES 0.18 OHM 5% 1/10W 0201
RES 0.18 OHM 5% 1/10W 0201
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 846-UCR006YVPJLR18TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 |
| Resistance Range | 0.1800 ohms |