ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount UCR006YVPFLR150

Description
150 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
150 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1698-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1698-2-ND
Chip Resistor - Surface Mount RHM1698-2-ND
150 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film

150 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1698-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1698-1-ND
Chip Resistor - Surface Mount RHM1698-1-ND
150 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film

150 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1698-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1698-6-ND
Chip Resistor - Surface Mount RHM1698-6-ND
150 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film

150 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R15, 1%, 100 Mw; Resistance Rohm - 15AC8782 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R15, 1%, 100 Mw; Resistance Rohm
15AC8782
Current Sense Res, 0R15, 1%, 100 Mw; Resistance Rohm 15AC8782
CURRENT SENSE RES, 0R15, 1%, 100 MW; Resistance:0.15ohm; Product Range:UCR Series; Resistor Case Style:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R15, 1%, 100 MW; Resistance:0.15ohm; Product Range:UCR Series; Resistor Case Style:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R15, 1%, 100 Mw; Resistance Rohm - 08AC3272 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R15, 1%, 100 Mw; Resistance Rohm
08AC3272
Current Sense Res, 0R15, 1%, 100 Mw; Resistance Rohm 08AC3272
CURRENT SENSE RES, 0R15, 1%, 100 MW; Resistance:0.15ohm; Product Range:UCR Series; Resistor Case Style:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R15, 1%, 100 MW; Resistance:0.15ohm; Product Range:UCR Series; Resistor Case Style:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RHM1698-2-ND 15AC8782
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R15, 1%, 100 Mw; Resistance Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details