Zener Diode 5.1V 500mW Surface Mount TUMD2M
Zener Diode 5.1V 500mW Surface Mount TUMD2M
Zener Diode 5.1V 500mW Surface Mount TUMD2M
DIODE ZENER 5.1V 500MW TUMD2M Product overview: TFZVTR5.1B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TFZVTR5.1B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1106880-TFZVTR5.1B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Reverse Leakage @ Vr: 5μA @ 1.5V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 20 Ohm
Family Name: TFZV 5.1B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: TUMD2M
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): YFZVTR5.1B; YFZV 5.1B; MAZ80470H; RKZ5.1AKUR;
Introduction Date: December 18, 2014
ECCN: EAR99
Estimated EOL Date: 2032
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 5.1V 500MW TUMD2M
DIODE ZENER 5.1V 500MW TUMD2M
DIODE ZENER 5.1V 500MW TUMD2M
ZENER DIODE, 0.5W, SOD-323HE; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:TFZV Series; Automotive RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TFZVTR5.1BDKR-ND | 287-TFZVTR5.1B | 1106880-TFZVTR5.1B | TFZVTR5.1B | TFZVTR5.1B | TFZVTR5.1B | 687-TFZVTR5.1B | 91Y7063 |
| Product Name | Single Zener Diodes | 5.1V 500MW Zener Diode | Diodes - Zener - Single - TFZVTR5.1B | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | DIODE ZENER 5.1V 500MW TUMD2M | Zener Diode, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | |
| Package | Tape & Reel (TR) | TUMD2M | SOD-323; SOD-323HE-2 | TUMD2M | 2-SMD, Flat Lead | 2-SMD, Flat Lead | SOD-323; SOD-323HE | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VZ | 5.1 volts | 5.1 volts | 5.1 volts | 5.1 volts | 5.1 volts | 5.1 volts | ||
| ZZT | 20 ohms | 20 ohms | 20 ohms | 20 ohms |