Win Source Part Number: 958276-TFZVTR2.2B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 120 µA @ 700 mV
Voltage - Zener (Nom) (Vz): 2.2 V
Impedance (Max) (Zzt): 120 Ohms
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: TUMD2M
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Other Names: TFZVTR2.2BTR,TFZVTR2
Base Product Number: TFZVTR2.2
DIODE ZENER 2.2V 500MW Product overview: TFZVTR2.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TFZVTR2.2B can be used for catalog matching and distributor lookup.
Zener Diode 2.2V 500mW ±5% Surface Mount TUMD2M
Zener Diode 2.2V 500mW ±5% Surface Mount TUMD2M
Zener Diode 2.2V 500mW ±5% Surface Mount TUMD2M
Zener Diodes Pd 500mW Iz(mA) Vz(V) 2.22-2.41
DIODE ZENER 2.2V 500MW
DIODE ZENER 2.2V 500MW
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 958276-TFZVTR2.2B | 287-TFZVTR2.2B | TFZVTR2.2BDKR-ND | TFZVTR2.2B | TFZVTR2.2B | TFZVTR2.2B |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 2.2V 500MW Zener Diode | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | 2-SMD, Flat Lead | Tape & Reel (TR) | SOD-323; SOD-323HE-2 | 2-SMD, Flat Lead | TUMD2M | |
| VZ | 2.2 volts | 2.2 volts | 2.2 volts | 2.2 volts | ||
| ZZT | 120 ohms | 120 ohms | 120 ohms | 120 ohms | ||
| IR | 0.1200 mA | 0.1200 mA | 120 mA |