DIODE ZENER 18V 500MW TUMD2 Product overview: TDZTR18 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TDZTR18 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 216189-TDZTR18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Current - Reverse Leakage @ Vr: 10μA @ 12V
Voltage - Zener (Nom) (Vz): 18V
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: TUMD2
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Zener Diode 18V 500mW ±10% Surface Mount TUMD2
Zener Diodes ZENER(1913 SIZE) 18V 500mW 10mA
DIODE ZENER 18V 500MW TUMD2
DIODE ZENER 18V 500MW TUMD2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-TDZTR18 | 216189-TDZTR18 | TDZTR18TR-ND | TDZTR18 | TDZTR18 | TDZTR18 |
| Product Name | 18V 500MW Zener Diode | Diodes - Zener - Single - TDZTR18 | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | Tape & Reel (TR) | TUMD2 | TUMD2 | 2-SMD, Flat Lead | ||
| RoHS Compliant | RoHS | |||||
| VZ | 18 volts | 18 volts | 18 volts | 18 volts | ||
| PD | 500 milliwatts | 500 milliwatts |