The TCTPL1A226M8R is a chip tantalum capacitor from ROHM Semiconductor GmbH, featuring a bottom surface electrode design that allows for a compact form factor. This capacitor has a nominal capacitance of 22OºF with a tolerance of ±20%. It is rated for a maximum voltage of 16V DC and is suitable for applications requiring noise removal on power supply lines, particularly in space-constrained environments. The product is halogen-free, aligning with eco-friendly standards. It operates effectively within a temperature range of -55°C to +125°C, making it versatile for various electronic applications. The capacitor is designed to meet industry standards for performance and reliability, ensuring it can withstand typical operating conditions.
[Announcement] The Transfer of the Tantalum Capacitor Business
ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail.
By employing the bottom electrode structure, ROHM's chip tantalum capacitors (TCT series) are featured with large capacitance and low profile.
By employing the bottom electrode structure, ROHM's chip tantalum capacitors (TCTseries) are featured with large capacitance and low profile.
CAP TANT 22UF 20% 10V 0805
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TCTPL1A226M8R | TCTPL1A226M8R | TCTPL1A226M8R |
| Product Name | Tantalum Capacitors (Bottom surface electrode : Large capacitance) | Tantalum Capacitors (Bottom surface electrode : Large capacitance) | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum |