ROHM's chip tantalum capacitors (TCTO series) ,encapsulating the conductive polymer for cathode into bottom surface electrode stracture, drastically lower theESR.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Capacitors |
| Product Number | TCTOA0E337M8R-ZN |
| Product Name | Conductive Polymer Capacitors (Bottom surface electrode : Large capacitance) |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| RoHS Compliant | Yes |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Conductive Polymer Capacitors |