ROHM Semiconductor USA, LLC Electronic Wholesale - TCTAL1A336M8R TCTAL1A336M8R

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1265709-TCTAL1A336M8 R Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 33μF Tolerance: ±20% Voltage - Rated: 10V Manufacturer Size Code: AL Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.rohm.com Manufacturer Package: 1206 Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1265709-TCTAL1A336M8 R Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 33μF Tolerance: ±20% Voltage - Rated: 10V Manufacturer Size Code: AL Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.rohm.com Manufacturer Package: 1206 Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TCTAL1A336M8R - 1265709-TCTAL1A336M8R - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TCTAL1A336M8R
1265709-TCTAL1A336M8R
Electronic Wholesale - TCTAL1A336M8R 1265709-TCTAL1A336M8R
Manufacturer: Rohm Semiconductor Win Source Part Number: 1265709-TCTAL1A336M8 R Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 33μF Tolerance: ±20% Voltage - Rated: 10V Manufacturer Size Code: AL Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.rohm.com Manufacturer Package: 1206 Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1265709-TCTAL1A336M8R
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 33μF
Tolerance: ±20%
Voltage - Rated: 10V
Manufacturer Size Code: AL
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 1206
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now
Tantalum Capacitors - TCTAL1A336M8R - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TCTAL1A336M8R
Tantalum Capacitors TCTAL1A336M8R
CAP TANT 33UF 20% 10V 1206

CAP TANT 33UF 20% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 1265709-TCTAL1A336M8R TCTAL1A336M8R
Product Name Electronic Wholesale - TCTAL1A336M8R Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers