By employing the bottom electrode structure, ROHM's chip tantalum capacitors (TCTseries) are featured with large capacitance and low profile.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Capacitors |
| Product Number | TCTAL0J227M8R |
| Product Name | Tantalum Capacitors (Bottom surface electrode : Large capacitance) |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| RoHS Compliant | Yes |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum |