CAP TANT 10UF 20% 10V 1411 Product overview: TCFGB1A106M8R from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCFGB1A106M8R can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1265571-TCFGB1A106M8
Series: TCFG
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: Fail Safe with Built-in Fuse
Package: 1411 (3528 Metric)
Mounting: SMD
Capacitance: 10μF
Tolerance: ±20%
Manufacturer Size Code: B
Size: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Categories: Capacitors
Manufacturer Homepage: www.rohm.com
Height - Seated (Maximum): 0.083" (2.10mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): TACT106M010XTA; TACT106M010FTA; TACT106M010ATA;
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric)
CAP TANT 10UF 20% 10V 1411
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TCFGB1A106M8R | 1265571-TCFGB1A106M8R | 846-TCFGB1A106M8RTR-ND | TCFGB1A106M8R |
| Product Name | 10UF 10V Capacitor | Tantalum Capacitors - TCFGB1A106M8R | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| WVDC | 10 volts | 10 volts | 10 volts |