ROHM Semiconductor USA, LLC Tantalum Capacitors TCFGB0J107M8R

Description
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric)
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 846-TCFGB0J107M8RTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
846-TCFGB0J107M8RTR-ND
Tantalum Capacitors 846-TCFGB0J107M8RTR-ND
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric)

100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric)

Buy Now Datasheet
Tantalum Capacitors - TCFGB0J107M8R - 899277-TCFGB0J107M8R - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TCFGB0J107M8R
899277-TCFGB0J107M8R
Tantalum Capacitors - TCFGB0J107M8R 899277-TCFGB0J107M8R
Manufacturer: Rohm Semiconductor Win Source Part Number: 899277-TCFGB0J107M8R Series: TCFG Operating Temperature Range: -55°C ~ 125°C Features: 100 µF Molded Tantalum Capacitors 6.3 V 1411 (3528 Metric) Package: Reel - TR Package: 1411 (3528 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.21.0050 Other Part Number: 511-1658-6, 511-1658-2, 511-1658-1

Manufacturer: Rohm Semiconductor
Win Source Part Number: 899277-TCFGB0J107M8R
Series: TCFG
Operating Temperature Range: -55°C ~ 125°C
Features: 100 µF Molded Tantalum Capacitors 6.3 V 1411 (3528 Metric)
Package: Reel - TR
Package: 1411 (3528 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.21.0050
Other Part Number: 511-1658-6, 511-1658-2, 511-1658-1

Buy Now Datasheet
Singapore, Singapore
100UF 6.3V Capacitor
59-TCFGB0J107M8R
100UF 6.3V Capacitor 59-TCFGB0J107M8R
CAP TANT 100UF 20% 6.3V 1411 Product overview: TCFGB0J107M8R from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCFGB0J107M8R can be used for catalog matching and distributor lookup.

CAP TANT 100UF 20% 6.3V 1411 Product overview: TCFGB0J107M8R from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCFGB0J107M8R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TCFGB0J107M8R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TCFGB0J107M8R
Capacitors - Tantalum Capacitors TCFGB0J107M8R
CAP TANT 100UF 20% 6.3V 1411

CAP TANT 100UF 20% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 846-TCFGB0J107M8RTR-ND 899277-TCFGB0J107M8R 59-TCFGB0J107M8R TCFGB0J107M8R
Product Name Tantalum Capacitors Tantalum Capacitors - TCFGB0J107M8R 100UF 6.3V Capacitor Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 228UVR6R3MGU - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers