ROHM Semiconductor USA, LLC Tantalum Capacitors (Fail-safe open structure) TCFGA1C105M8R

Description
ROHM's chip tantalum capacitors(TCFG series) encapsulating the open structure which shuts down the current by melting off the internal wire when overheated.
Request a Quote Datasheet
Description
ROHM's chip tantalum capacitors(TCFG series) encapsulating the open structure which shuts down the current by melting off the internal wire when overheated.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors (Fail-safe open structure) - TCFGA1C105M8R - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tantalum Capacitors (Fail-safe open structure)
TCFGA1C105M8R
Tantalum Capacitors (Fail-safe open structure) TCFGA1C105M8R
ROHM's chip tantalum capacitors(TCFG series) encapsulating the open structure which shuts down the current by melting off the internal wire when overheated.

ROHM's chip tantalum capacitors(TCFG series) encapsulating the open structure which shuts down the current by melting off the internal wire when overheated.

Supplier's Site
Tantalum Capacitors - 846-TCFGA1C105M8RTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
846-TCFGA1C105M8RTR-ND
Tantalum Capacitors 846-TCFGA1C105M8RTR-ND
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric)

1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric)

Buy Now Datasheet
Tantalum Capacitors - TCFGA1C105M8R - 1106342-TCFGA1C105M8R - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TCFGA1C105M8R
1106342-TCFGA1C105M8R
Tantalum Capacitors - TCFGA1C105M8R 1106342-TCFGA1C105M8R
Manufacturer: Rohm Semiconductor Win Source Part Number: 1106342-TCFGA1C105M8 R Packaging: Reel - TR Type: Molded Features: Fail Safe with Built-in Fuse Voltage Rating: 16V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 1μF Tolerance: ±20% Manufacturer Size Code: A Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1106342-TCFGA1C105M8R
Packaging: Reel - TR
Type: Molded
Features: Fail Safe with Built-in Fuse
Voltage Rating: 16V
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Capacitance: 1μF
Tolerance: ±20%
Manufacturer Size Code: A
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1UF 16V Capacitor
59-TCFGA1C105M8R
1UF 16V Capacitor 59-TCFGA1C105M8R
CAP TANT 1UF 20% 16V 1206 Product overview: TCFGA1C105M8R from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCFGA1C105M8R can be used for catalog matching and distributor lookup.

CAP TANT 1UF 20% 16V 1206 Product overview: TCFGA1C105M8R from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCFGA1C105M8R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TCFGA1C105M8R - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TCFGA1C105M8R
Tantalum Capacitors TCFGA1C105M8R
CAP TANT 1UF 20% 16V 1206

CAP TANT 1UF 20% 16V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TCFGA1C105M8R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TCFGA1C105M8R
Capacitors - Tantalum Capacitors TCFGA1C105M8R
CAP TANT 1UF 20% 16V 1206

CAP TANT 1UF 20% 16V 1206

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TCFGA1C105M8R 846-TCFGA1C105M8RTR-ND 1106342-TCFGA1C105M8R 59-TCFGA1C105M8R TCFGA1C105M8R TCFGA1C105M8R
Product Name Tantalum Capacitors (Fail-safe open structure) Tantalum Capacitors Tantalum Capacitors - TCFGA1C105M8R 1UF 16V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 226UVK050MEL - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Film Capacitors - 1855365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details