ROHM Semiconductor USA, LLC Tantalum Capacitors (Fail-safe open structure) TCFGA0J336M8R

Description
ROHM's chip tantalum capacitors(TCFG series) encapsulating the open structure which shuts down the current by melting off the internal wire when overheated.
Request a Quote Datasheet
Description
ROHM's chip tantalum capacitors(TCFG series) encapsulating the open structure which shuts down the current by melting off the internal wire when overheated.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors (Fail-safe open structure) - TCFGA0J336M8R - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tantalum Capacitors (Fail-safe open structure)
TCFGA0J336M8R
Tantalum Capacitors (Fail-safe open structure) TCFGA0J336M8R
ROHM's chip tantalum capacitors(TCFG series) encapsulating the open structure which shuts down the current by melting off the internal wire when overheated.

ROHM's chip tantalum capacitors(TCFG series) encapsulating the open structure which shuts down the current by melting off the internal wire when overheated.

Supplier's Site
Capacitors - Tantalum Capacitors - 984791-TCFGA0J336M8R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
984791-TCFGA0J336M8R
Capacitors - Tantalum Capacitors 984791-TCFGA0J336M8R
Win Source Part Number: 984791-TCFGA0J336M8R Category: Capacitors>Tantalum Capacitors Series: TCFG Type: Molded Features: Fail Safe with Built-in Fuse Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 6.3 V Manufacturer Size Code: A Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.21.0050 Mfr: Rohm Semiconductor Other Names: 511-1478-2,511-1478- 1,511-1478-6 Product Status: Obsolete

Win Source Part Number: 984791-TCFGA0J336M8R
Category: Capacitors>Tantalum Capacitors
Series: TCFG
Type: Molded
Features: Fail Safe with Built-in Fuse
Package: Tape & Reel
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
Manufacturer Size Code: A
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.21.0050
Mfr: Rohm Semiconductor
Other Names: 511-1478-2,511-1478-1,511-1478-6
Product Status: Obsolete

Buy Now Datasheet
Tantalum Capacitors - 846-TCFGA0J336M8RTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
846-TCFGA0J336M8RTR-ND
Tantalum Capacitors 846-TCFGA0J336M8RTR-ND
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric)

33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
33UF 6.3V Capacitor
59-TCFGA0J336M8R
33UF 6.3V Capacitor 59-TCFGA0J336M8R
CAP TANT 33UF 20% 6.3V 1206 Product overview: TCFGA0J336M8R from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCFGA0J336M8R can be used for catalog matching and distributor lookup.

CAP TANT 33UF 20% 6.3V 1206 Product overview: TCFGA0J336M8R from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCFGA0J336M8R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TCFGA0J336M8R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TCFGA0J336M8R
Capacitors - Tantalum Capacitors TCFGA0J336M8R
CAP TANT 33UF 20% 6.3V 1206

CAP TANT 33UF 20% 6.3V 1206

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TCFGA0J336M8R 984791-TCFGA0J336M8R 846-TCFGA0J336M8RTR-ND 59-TCFGA0J336M8R TCFGA0J336M8R
Product Name Tantalum Capacitors (Fail-safe open structure) Capacitors - Tantalum Capacitors Tantalum Capacitors 33UF 6.3V Capacitor Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Film Paper Film Capacitors - 334LC3700K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers