ROHM Semiconductor GmbH Tantalum Capacitors (Standard) TCA0G336M8R

Description
[Announcement] The Transfer of the Tantalum Capacitor Business ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail. ROHM's chip tantalum capacitors(TC series) are standard series of capacitors by utilizing the process technology based on ROHM's highly reliable Transistors and Diode manufactureing system.
Request a Quote Datasheet
Description
[Announcement] The Transfer of the Tantalum Capacitor Business ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail. ROHM's chip tantalum capacitors(TC series) are standard series of capacitors by utilizing the process technology based on ROHM's highly reliable Transistors and Diode manufactureing system.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors (Standard) - TCA0G336M8R - ROHM Semiconductor GmbH
Willich, Germany
Tantalum Capacitors (Standard)
TCA0G336M8R
Tantalum Capacitors (Standard) TCA0G336M8R
[Announcement] The Transfer of the Tantalum Capacitor Business ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail. ROHM's chip tantalum capacitors(TC series) are standard series of capacitors by utilizing the process technology based on ROHM's highly reliable Transistors and Diode manufactureing system.

[Announcement] The Transfer of the Tantalum Capacitor Business
ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail.
ROHM's chip tantalum capacitors(TC series) are standard series of capacitors by utilizing the process technology based on ROHM's highly reliable Transistors and Diode manufactureing system.

Supplier's Site Datasheet
Tantalum Capacitors - TCA0G336M8R - 1106288-TCA0G336M8R - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TCA0G336M8R
1106288-TCA0G336M8R
Tantalum Capacitors - TCA0G336M8R 1106288-TCA0G336M8R
Manufacturer: Rohm Semiconductor Win Source Part Number: 1106288-TCA0G336M8R Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 4V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Manufacturer Size Code: A Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1106288-TCA0G336M8R
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 4V
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±20%
Manufacturer Size Code: A
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Tantalum Capacitors - TCA0G336M8R - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TCA0G336M8R
Tantalum Capacitors TCA0G336M8R
CAP TANT 33UF 20% 4V 1206

CAP TANT 33UF 20% 4V 1206

Supplier's Site
33μF Molded Tantalum Capacitors 4V 1206 (3216 Metric) - 687-TCA0G336M8R - Utmel Electronic Limited
Hong Kong, China
33μF Molded Tantalum Capacitors 4V 1206 (3216 Metric)
687-TCA0G336M8R
33μF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 687-TCA0G336M8R
33μF Molded Tantalum Capacitors 4V 1206 (3216 Metric)

33μF Molded Tantalum Capacitors 4V 1206 (3216 Metric)

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TCA0G336M8R 1106288-TCA0G336M8R TCA0G336M8R 687-TCA0G336M8R
Product Name Tantalum Capacitors (Standard) Tantalum Capacitors - TCA0G336M8R Tantalum Capacitors 33μF Molded Tantalum Capacitors 4V 1206 (3216 Metric)
Configuration / Form Factor Chip Capacitor
Applications General Purpose
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 156XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details