ROHM Semiconductor USA, LLC LED Indication - Discrete SPR-54MVWF

Description
Green, Red 563nm Green, 650nm Red LED Indication - Discrete 2.1V Green, 2V Red Radial - 3 Leads
Request a Quote Datasheet
Description
Green, Red 563nm Green, 650nm Red LED Indication - Discrete 2.1V Green, 2V Red Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SPR-54MVWF-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SPR-54MVWF-ND
LED Indication - Discrete 846-SPR-54MVWF-ND
Green, Red 563nm Green, 650nm Red LED Indication - Discrete 2.1V Green, 2V Red Radial - 3 Leads

Green, Red 563nm Green, 650nm Red LED Indication - Discrete 2.1V Green, 2V Red Radial - 3 Leads

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SPR-54MVWF
042835-SPR-54MVWF
LED Indication - Discrete - SPR-54MVWF 042835-SPR-54MVWF
Manufacturer: Rohm Semiconductor Win Source Part Number: 042835-SPR-54MVWF Packaging: Bulk Color: Green, Red Mounting: Through Hole Configuration: Common Cathode Forward Voltage: 2.1V Green, 2V Red Viewing Angle: 45° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 10mcd Green, 6.3mcd Red Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm Current - Test: 10mA Green, 10mA Red Wavelength - Dominant: 563nm Green, 650nm Red Height (Max): 8.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 042835-SPR-54MVWF
Packaging: Bulk
Color: Green, Red
Mounting: Through Hole
Configuration: Common Cathode
Forward Voltage: 2.1V Green, 2V Red
Viewing Angle: 45°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 10mcd Green, 6.3mcd Red
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm
Current - Test: 10mA Green, 10mA Red
Wavelength - Dominant: 563nm Green, 650nm Red
Height (Max): 8.90mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: T-1 3/4
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SPR-54MVWF-ND 042835-SPR-54MVWF
Product Name LED Indication - Discrete LED Indication - Discrete - SPR-54MVWF
LED Package: Radial - 3 Leads
LED Type Red; Green; Multi-Colored Red; Green; Multi-Colored; Green, Red
Peak Wavelength 563 to 650 nm (5630 to 6500 Å) 563 nm (5630 Å)
Viewing Angle 45 degrees 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 140 degrees
View Details